The FDN308P-NL is a P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for low-voltage switching applications. This MOSFET features a low on-resistance and is logic-level gate driven, making it suitable for portable devices and other applications where efficient power management is essential. The 'NL' suffix denotes specific packaging and environmental compliance features.
Applications:
- Load switching in portable devices
- Power management circuits
- Battery protection circuits
- DC-DC converters
- Solid-state relays
Features:
- Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
- Logic-Level Gate Drive: Allows direct drive from low-voltage logic circuits and microcontrollers.
- Small Footprint: Available in a compact package for space-constrained applications.
- PowerTrench® Technology: Fairchild's advanced MOSFET technology for enhanced performance and efficiency.
- Low Gate Charge (Qg): Reduces switching losses.
Benefits:
- High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
- Simplified Drive Circuitry: Logic-level gate drive simplifies the design and reduces component count.
- Compact Design: Small footprint allows for use in space-constrained applications.
- Extended Battery Life: Reduced power consumption leads to longer battery life in portable devices.
- Reliable Performance: PowerTrench® technology ensures robust and reliable operation.
Additional Details:
The FDN308P-NL has a drain-source voltage (VDS) rating of -25V and a continuous drain current (ID) rating dependent on the package and operating conditions. The RDS(on) is specified at a gate-source voltage of -4.5V, making it suitable for applications with low-voltage gate drive requirements. The 'NL' typically indicates that the component is lead-free and RoHS compliant, adhering to environmental standards. This device is a popular choice for load switching in battery-powered devices.