EN
  • EN
  • DE

FDMF6717B

Part No FDMF6717B
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022990-FDMF6717B
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMF6717B CAD Model

Description

The FDMF6717B is a highly integrated power stage module from Fairchild Semiconductor, now part of ON Semiconductor, designed for synchronous buck converter applications. This module combines a high-side MOSFET, a low-side MOSFET, and a driver IC into a compact package, offering high efficiency and performance in demanding power delivery systems.

Applications:

  • Synchronous Buck Converters: Specifically designed for use in synchronous buck (step-down) DC-DC converters.
  • Voltage Regulators: Used in voltage regulation modules (VRMs) for servers, desktops, and notebooks.
  • POL (Point-of-Load) Converters: Suitable for point-of-load power delivery in various electronic systems.
  • High-Current Power Supplies: Employed in power supplies requiring high current and efficiency.
  • Graphics Cards: Used in graphics cards to power the GPU and memory.

Features:

  • Integrated Power Stage: Combines high-side and low-side MOSFETs with a driver IC in a single package, reducing board space and simplifying design.
  • High Efficiency: Optimized MOSFETs and driver IC provide high efficiency across a wide range of load conditions.
  • Low On-Resistance: Low RDS(on) MOSFETs minimize conduction losses, improving efficiency and thermal performance.
  • Adaptive Dead-Time Control: Integrated dead-time control optimizes switching performance and reduces body diode conduction losses.
  • Thermal Monitoring: Includes thermal monitoring features to protect the device from overheating.

Benefits:

  • Increased Power Density: Integrated design reduces board space requirements, enabling higher power density solutions.
  • Improved Efficiency: Optimized MOSFETs and driver IC minimize power losses, leading to higher efficiency and reduced heat generation.
  • Simplified Design: Integration simplifies the design process and reduces component count.
  • Enhanced Thermal Performance: Low RDS(on) and thermal monitoring features contribute to reliable operation and extended product lifespan.
  • Reduced EMI: Optimized layout and switching characteristics minimize electromagnetic interference (EMI).

The FDMF6717B is widely used in high-performance computing, networking, and industrial applications where efficiency, power density, and reliability are critical. Its integrated design and advanced features make it a preferred choice for demanding power delivery systems.

Technical Specifications:

The specific technical specifications of the FDMF6717B include parameters such as input voltage range, output current, switching frequency, on-resistance (RDS(on)), and thermal resistance. Refer to the manufacturer's datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess