EN
  • EN
  • DE

FDMF6704A1

Part No FDMF6704A1
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960386-FDMF6704A1
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMF6704A1 CAD Model

Description

The FDMF6704A1 is a DrMOS (Driver-MOSFET) power stage from Fairchild/ON Semiconductor. It is a highly integrated solution designed for high-performance synchronous buck DC-DC converters. This device combines a high-side MOSFET, a low-side MOSFET, and a driver IC into a single compact package, offering improved efficiency, power density, and thermal performance compared to discrete solutions.

Applications:

  • Voltage Regulator Modules (VRMs)
  • DC-DC Converters
  • Graphics Cards
  • Motherboards
  • High-Current Power Supplies

Features:

  • Integrated High-Side and Low-Side MOSFETs: Reduces component count and simplifies design.
  • Optimized Driver IC: Improves efficiency and switching performance.
  • Low On-Resistance: Minimizes conduction losses for high efficiency.
  • High Switching Frequency Capability: Supports high-frequency operation for smaller component sizes.
  • Thermal Monitoring: Provides temperature feedback for thermal management.

Benefits:

  • Improved Efficiency: Optimized design reduces power losses and improves efficiency.
  • Higher Power Density: Compact package allows for smaller and more densely populated designs.
  • Simplified Design: Integrated solution simplifies circuit layout and reduces component count.
  • Enhanced Thermal Performance: Improved heat dissipation ensures stable and reliable operation.
  • Increased Reliability: Robust design ensures stable performance in demanding applications.

Additional Details:

The FDMF6704A1 DrMOS power stage is optimized for high-frequency synchronous buck converters, providing improved efficiency and thermal performance compared to discrete implementations. The integrated driver IC optimizes the switching characteristics of the MOSFETs, minimizing switching losses and improving overall performance. The device also incorporates thermal monitoring features, allowing for real-time temperature feedback and thermal management. It is often used in applications that demand high efficiency and high power density.

Specifications:

  • Input Voltage (Vin): 4.5V to 16V
  • Output Current (Iout): Up to 60A
  • Switching Frequency: Up to 1.5MHz
  • Package: PQFN

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess