EN
  • EN
  • DE

FDD8426H-F085A

Part No FDD8426H-F085A
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823219-FDD8426H-F085A
Ultra Librarian 3D Model Ultra Librarian FDD8426H-F085A CAD Model

Description

The FDD8426H-F085A is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor, now part of ON Semiconductor. It is designed for automotive applications, specifically optimized for high-efficiency power switching and load management systems in vehicles. The -F085A suffix denotes its qualification for automotive applications per AEC-Q101 standards.

Applications

  • Automotive Load Switching
  • Automotive Power Management
  • Automotive Motor Control
  • Electronic Power Steering (EPS)
  • Body Control Modules (BCM)
  • Engine Control Units (ECU)

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High Current Capability
  • Fast Switching Speed
  • Logic-Level Compatible
  • AEC-Q101 Qualified
  • RoHS Compliant
  • PowerTrench® Technology

Benefits

  • Efficient Power Switching in Automotive Environments
  • Reduced Power Loss
  • Simplified Gate Drive Circuitry
  • Enhanced Reliability in Harsh Automotive Conditions
  • Meets Automotive Industry Standards
  • Robust Performance

Technical Specifications

The FDD8426H-F085A is an N-Channel enhancement mode MOSFET. It features a low on-resistance (RDS(on)), typically in the milliohm range, which minimizes power loss and improves overall efficiency. The drain-source voltage (VDS) is typically around 40V. It offers high current capability, allowing it to handle demanding automotive loads. The gate-source voltage (VGS) is typically +/- 20V. Fast switching speeds reduce switching losses in high-frequency applications. Its logic-level compatibility simplifies the design of gate drive circuits. The AEC-Q101 qualification ensures its reliability and performance in the harsh conditions of automotive environments. It is RoHS compliant, meeting environmental standards. The PowerTrench® technology enhances the MOSFET's performance and efficiency. It is offered in a surface-mount package suitable for automotive assembly processes.

The FDD8426H-F085A is specifically designed for automotive applications, where reliability and performance are critical. The low on-resistance minimizes power loss and improves thermal management. The fast switching speed enables efficient power conversion in high-frequency applications. The logic-level compatibility simplifies integration into automotive control systems. The AEC-Q101 qualification ensures its robustness and reliability in the demanding temperature, vibration, and humidity conditions of automotive environments. This MOSFET is a suitable choice for various automotive load switching and power management applications, contributing to improved efficiency and reliability in vehicle electronic systems.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess