The FCH150N65F is a high-voltage N-channel MOSFET from Fairchild/ON Semiconductor. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is suitable for a variety of power electronic applications. The 'F' suffix likely indicates a specific package or feature set.
Applications
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Power Factor Correction (PFC) circuits
- Motor Drives
- Inverters
Features
- Voltage Rating: 650V
- Drain Current: 16A (at 25°C)
- On-Resistance (RDS(on)): 0.29 Ohms (typical)
- Fast Switching Speed
- Avalanche Ruggedness
- TO-247 package
Benefits
- High voltage rating allows for use in high-voltage applications.
- Low on-resistance minimizes power losses and improves efficiency.
- Fast switching speed reduces switching losses.
- Avalanche ruggedness provides robustness against voltage transients.
- Easy to mount with through-hole TO-247 package.
Additional Details
The FCH150N65F features a robust body diode for improved reliability. It is designed to operate at high frequencies, making it suitable for modern switching power supplies. The device is RoHS compliant. The gate threshold voltage is typically around 3V. The maximum junction temperature is 150°C. The TO-247 package provides good thermal performance, allowing for efficient heat dissipation. It's commonly used in applications where efficiency and reliability are critical. The MOSFET is designed to minimize ringing during switching transitions, reducing EMI. This component provides a good balance of performance and cost for many power switching applications. The device is designed with advanced process technology to provide superior performance and reliability. Detailed datasheets are available from ON Semiconductor for specific electrical characteristics and application guidelines.