EN
  • EN
  • DE

FAN4855B

Part No FAN4855B
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058522-FAN4855B
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN4855B CAD Model

Description

The FAN4855B is a highly integrated PWM controller designed for power factor correction (PFC) applications, manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. It is primarily used in AC-DC power supplies to improve power factor and reduce harmonic distortion.

Applications:

  • AC-DC power supplies
  • Adapters
  • Electronic ballasts
  • LCD TVs
  • LED lighting
  • Desktop PCs

Features:

  • Power Factor Correction (PFC)
  • Critical conduction mode (CRM) operation
  • Low start-up current
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Open-loop protection (OLP)
  • Under-voltage lockout (UVLO)

Benefits:

  • Improves power factor, reducing energy waste and improving efficiency
  • Reduces harmonic distortion, minimizing interference with other electronic devices
  • Enhances power supply reliability through integrated protection features
  • Simplifies power supply design with highly integrated functionality
  • Reduces system cost with fewer external components

Additional Details:

The FAN4855B uses critical conduction mode (CRM) operation, which helps to minimize switching losses and improve overall efficiency. Its low start-up current allows for quick and efficient power-up. The integrated over-voltage protection (OVP), over-current protection (OCP), open-loop protection (OLP), and under-voltage lockout (UVLO) features provide comprehensive protection against various fault conditions, enhancing the reliability and safety of the power supply. By implementing power factor correction, the FAN4855B reduces the amount of reactive power drawn from the AC line, leading to lower energy consumption and improved power quality. The integrated functionality reduces the need for external components, simplifying the design process and lowering the overall cost of the power supply. It is designed to meet international standards for power quality and harmonic distortion, making it suitable for a wide range of applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess