EN
  • EN
  • DE

FAN352AP

Part No FAN352AP
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823139-FAN352AP
Ultra Librarian 3D Model Ultra Librarian FAN352AP CAD Model

Description

The FAN352AP is a highly integrated Quasi-Resonant (QR) Flyback PWM controller from Fairchild Semiconductor (now ON Semiconductor). It's designed for high-performance offline power supplies, offering high efficiency, low standby power consumption, and comprehensive protection features.

Applications

  • AC-DC power adapters for laptops, mobile devices, and other portable electronics
  • Open-frame power supplies for TVs, monitors, and set-top boxes
  • Auxiliary power supplies in larger systems
  • LED lighting power supplies

Features

  • Quasi-Resonant (QR) operation: Improves efficiency and reduces EMI.
  • Valley switching: Minimizes switching losses.
  • Low standby power consumption: Meets stringent energy efficiency requirements.
  • Built-in soft-start: Reduces stress on components during startup.
  • Over-voltage protection (OVP): Protects the power supply from excessive output voltage.
  • Over-current protection (OCP): Prevents damage from excessive current flow.
  • Over-temperature protection (OTP): Shuts down the device in case of overheating.
  • Under-voltage lockout (UVLO): Ensures proper operation during low voltage conditions.
  • Frequency foldback: Improves efficiency at light loads.

Benefits

  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Reduced EMI: QR operation reduces electromagnetic interference.
  • Low Standby Power Consumption: Meets energy efficiency standards like Energy Star and EuP Lot 6.
  • Improved Reliability: Robust protection features ensure reliable operation.
  • Simplified Design: Integrated features simplify the design process.

Additional Details

The FAN352AP operates by detecting the valley of the drain-source voltage of the MOSFET and turning on the MOSFET at that point. This minimizes switching losses and improves efficiency. The frequency foldback feature reduces the switching frequency at light loads, further improving efficiency. The device incorporates comprehensive protection features, including over-voltage protection, over-current protection, and over-temperature protection, ensuring reliable operation in various operating conditions.

The FAN352AP is typically available in a DIP or SMD package. The device is designed to operate over a wide input voltage range and is suitable for various power supply applications. The integrated soft-start feature limits the inrush current during startup, preventing stress on the power supply components.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess