EN
  • EN
  • DE

DM74LS221M

Part No DM74LS221M
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Dual Non-Retriggerable One-Shot with Clear and Complementary Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167955-DM74LS221M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS221M CAD Model

Description

The DM74LS221M is a dual monostable multivibrator with Schmitt-trigger inputs manufactured by Fairchild Semiconductor (now ON Semiconductor). It is a versatile IC that can be used to generate precise time delays or pulses of specific durations. The Schmitt-trigger inputs provide excellent noise immunity, making it suitable for applications in noisy environments.

Applications:

  • Timing Circuits: Generating precise time delays for various applications.
  • Pulse Generation: Creating pulses of specific durations.
  • Missing Pulse Detection: Detecting the absence of a pulse within a given time frame.
  • Debouncing: Eliminating switch bounce in mechanical switches.
  • Sequential Logic: Implementing timing and control functions in sequential logic circuits.

Features:

  • Dual Monostable Multivibrator: Contains two independent monostable multivibrators.
  • Schmitt-Trigger Inputs: Provides high noise immunity.
  • TTL Logic: Operates using TTL logic levels.
  • Adjustable Pulse Width: Pulse width can be adjusted by external components.
  • DIP Package: Available in a standard DIP (Dual In-Line Package).

Benefits:

  • Precise Timing: Generates accurate and stable time delays.
  • Noise Immunity: Operates reliably in noisy environments.
  • Versatile: Can be used in a variety of timing and pulse generation applications.
  • Easy to Use: Simple to integrate into digital logic circuits.
  • Industry Standard: Part of the widely used 7400 series logic family.

Additional Details:

The DM74LS221M requires a standard 5V power supply for operation. The pulse width is determined by the values of an external resistor and capacitor connected to the timing pins. The device is designed to operate over a specific temperature range, as specified in the datasheet. This IC is commonly used in various electronic projects and industrial applications where precise timing is required. Due to its age, RoHS compliance information might need to be verified.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess