The DM74LS154 is a 4-line to 16-line decoder/demultiplexer manufactured by Fairchild Semiconductor/ON Semiconductor. This device accepts four binary address inputs and decodes them to activate one of the sixteen output lines. It can be used as a decoder to convert a binary code into a unique output or as a demultiplexer to route a single input signal to one of sixteen possible outputs.
Applications:
- Memory address decoding
- Data routing and distribution
- Select lines for peripheral devices
- Keyboard scanning
- Logic circuit simplification
Features:
- 4-line to 16-line decoding
- Low power Schottky TTL
- Two enable inputs for easy cascading
- High fan-out capability
- Multiple package options available
Benefits:
- Simplifies digital logic design
- Reduces component count
- Provides a cost-effective solution for decoding and demultiplexing
- Easily expandable to larger decoding applications
- Compatible with a wide range of TTL logic devices
Additional Details:
The DM74LS154 operates from a 5V power supply and features a typical propagation delay of around 15ns. The device's output lines are normally high and are driven low when selected. The two enable inputs must be low for the device to be active. It is available in DIP and SOIC packages. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device should be operated within its specified voltage and temperature ranges to maintain reliability. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application examples. The 'LS' designation indicates Low power Schottky technology, providing a balance of speed and power consumption. The maximum sink current should not be exceeded to prevent damage.