EN
  • EN
  • DE

DM74150

Part No DM74150
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Data Selectors/Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167839-DM74150
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74150 CAD Model

Description

The DM74150 is a 16-to-1 data selector/multiplexer manufactured by Fairchild/ON Semiconductor. It's a digital logic integrated circuit that selects one of 16 data inputs based on a 4-bit binary address and routes the selected input to a single output. This makes it useful in a wide variety of data routing and control applications.

Applications

  • Data routing and multiplexing
  • Address decoding
  • Logic function generation
  • Parallel-to-serial conversion
  • Digital control systems
  • Memory addressing
  • Instrumentation

Features

  • 16-to-1 multiplexer: Selects one of 16 data inputs.
  • 4-bit binary address: Determines which input is selected.
  • Single output: Routes the selected input to a single output pin.
  • Strobe input: Enables or disables the multiplexer function.
  • TTL compatible: Operates with standard TTL logic levels.
  • DIP package: Easy to prototype and breadboard with.

Benefits

  • Simplified data routing: Reduces the complexity of data routing circuits.
  • Reduced component count: Replaces multiple discrete logic gates.
  • Increased system flexibility: Allows for dynamic selection of data sources.

Additional Details

The DM74150 is housed in a 24-pin Dual In-line Package (DIP). The supply voltage is typically 5V. The propagation delay is typically in the nanosecond range. The device operates over a standard commercial temperature range. The four select inputs (A, B, C, D) determine which of the 16 data inputs (D0-D15) is selected. When the strobe input is high, the output is disabled (high). When the strobe input is low, the selected data input is passed to the output. The output is an inverted version of the selected input. The device can be used to implement complex logic functions by tying the data inputs to either VCC or ground. It is commonly used in address decoding applications to select specific memory locations or peripheral devices. It's a versatile logic building block for a variety of digital circuits.

By using the DM74150, designers can simplify their data routing and control circuits, reduce component count, and increase system flexibility. Its features and capabilities make it a valuable tool for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess