EN
  • EN
  • DE

CNY17F-3.300W

Part No CNY17F-3.300W
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162652-CNY17F-3.300W
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17F-3.300W CAD Model

Description

The CNY17F-3.300W is a single-channel optocoupler, also known as an optoisolator, manufactured by Fairchild/ON Semiconductor. It provides electrical isolation between two circuits while allowing signal transfer. The isolation is achieved using an internal LED and a phototransistor. When current is applied to the LED, it emits light, which in turn activates the phototransistor, effectively closing the circuit on the output side. Optocouplers are vital components for protecting sensitive circuits and preventing ground loops in various electronic systems.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and sensor interfaces to isolate control signals from high-voltage power circuits.
  • Power Supplies: Isolates the primary and secondary sides of switched-mode power supplies (SMPS), ensuring safety and preventing noise transfer.
  • Medical Equipment: Provides electrical isolation in medical devices, such as patient monitors and diagnostic equipment, to protect patients from electrical hazards.
  • Data Communication: Used in communication interfaces, such as RS-232 and RS-485, to isolate data lines and prevent ground loops, ensuring reliable data transmission.
  • Automotive Electronics: Isolates control signals in automotive systems, such as engine control units (ECUs) and anti-lock braking systems (ABS), to protect sensitive electronic components from voltage spikes and noise.

Features:

  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output circuits, typically several kilovolts.
  • Single-Channel Configuration: Provides a single isolation channel, suitable for applications requiring one isolated signal path.
  • Current Transfer Ratio (CTR): Specifies the ratio of output current to input current, indicating the efficiency of signal transfer. The CNY17F-3.300W likely has a specified CTR range.
  • Fast Switching Speed: Enables rapid signal transfer, suitable for applications with demanding timing requirements.
  • Compact Package: Available in a compact package, allowing for space-efficient designs on printed circuit boards (PCBs).

Benefits:

  • Enhanced Safety: Protects sensitive circuits from high-voltage transients and ground loops, ensuring reliable and safe operation.
  • Improved Signal Integrity: Minimizes noise transfer between circuits, improving signal quality and reducing errors.
  • Galvanic Isolation: Provides complete electrical isolation, preventing any direct electrical connection between the input and output sides.
  • Versatile Application: Suitable for a wide range of applications requiring electrical isolation, including industrial, medical, and automotive systems.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.

Additional Details:

The CNY17F-3.300W is typically packaged in a DIP (Dual In-line Package). Key parameters to consider are the current transfer ratio (CTR), isolation voltage, forward current, and collector-emitter voltage. The CTR is a critical specification that indicates the amount of output current achievable for a given input current. The isolation voltage specifies the maximum voltage difference the optocoupler can safely withstand between input and output. The forward current is the current needed to drive the input LED, and the collector-emitter voltage is the maximum voltage applicable across the output transistor.

For detailed technical specifications, including specific CTR values, isolation voltage ratings, switching speeds, and package dimensions, refer to the manufacturer's datasheet. This datasheet is essential for the correct and safe application of the CNY17F-3.300W in electronic circuits.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0141 $60.8460
140+ $0.8328 $116.5920
215+ $0.8062 $173.3330
300+ $0.7808 $234.2400
385+ $0.7542 $290.3670
515+ $0.6768 $348.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess