EN
  • EN
  • DE

BZX84C6V8NL

Part No BZX84C6V8NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (A - B)
Description Fairchild/ON Semiconductor BZX84C6V8NL 6.8V 100mW Zener diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050486-BZX84C6V8NL
Categories OEM Parts(A-B)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C6V8NL CAD Model

Description

The Fairchild/ON Semiconductor BZX84C6V8NL is a 6.8V, 1W Zener diode. It is a member of the BZX84C series of Zener diodes, which are designed for general-purpose applications. The BZX84C6V8NL features a low leakage current and a wide operating temperature range.

Zener diodes are used to regulate voltage in a variety of electronic circuits. They work by breaking down in reverse bias at a predetermined voltage, known as the Zener voltage. This voltage is relatively constant over a wide range of currents, making Zener diodes ideal for voltage regulation applications.

The BZX84C6V8NL can be used in a variety of voltage regulation applications, such as:

  • Power supplies
  • Voltage regulators
  • Reference circuits
  • Clipping circuits
  • Protection circuits

The BZX84C6V8NL is also well-suited for use in automotive applications, as it can withstand the high temperatures and vibration that are common in automotive environments.

Features and Benefits

  • Low leakage current
  • Wide operating temperature range
  • Available in a variety of package styles
  • Automotive qualified

Applications

  • Power supplies
  • Voltage regulators
  • Reference circuits
  • Clipping circuits
  • Protection circuits
  • Automotive applications

Technical Specifications

  • Zener voltage: 6.8V
  • Wattage: 1W
  • Leakage current: 5µA
  • Operating temperature range: -55°C to +150°C

Package Styles

  • DO-214AC
  • SOD-123
  • SOT-23

How to Use the BZX84C6V8NL

To use the BZX84C6V8NL in a voltage regulation circuit, simply connect the diode in series with the load and apply a voltage to the circuit that is greater than the Zener voltage of the diode. The diode will regulate the voltage across the load to the Zener voltage.

For example, to create a 6.8V regulated power supply, you could connect a BZX84C6V8NL diode in series with a load and apply a voltage to the circuit of 9V. The diode will regulate the voltage across the load to 6.8V, regardless of how much current the load is drawing.

Safety Precautions

When using the BZX84C6V8NL, it is important to take the following safety precautions:

  • Do not exceed the maximum wattage rating of the diode.
  • Do not exceed the maximum reverse voltage rating of the diode.
  • Use a heat sink if the diode is dissipating more than 1W of power.

Conclusion

The Fairchild/ON Semiconductor BZX84C6V8NL is a versatile and reliable Zener diode that can be used in a variety of applications. It features a low leakage current, a wide operating temperature range, and is available in a variety of package styles.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess