EN
  • EN
  • DE

BAT54CW-NL

Part No BAT54CW-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818779-BAT54CW-NL
Ultra Librarian 3D Model Ultra Librarian BAT54CW-NL CAD Model

Description

The BAT54CW-NL is a small signal Schottky diode from ON Semiconductor (formerly Fairchild). It is designed for fast switching and low forward voltage drop applications. This diode is commonly used for clamping, protection, and rectification in various electronic circuits. It's particularly suitable for portable devices and high-frequency applications.

Applications:

  • Clamping diodes for overvoltage protection
  • Reverse polarity protection
  • High-speed switching applications
  • Small signal rectification
  • Voltage clamping
  • RF detectors
  • Mixing circuits

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Package Size (SOT-323): Allows for compact circuit designs.
  • Low Capacitance: Reduces signal distortion at high frequencies.
  • High Surge Current Capability: Provides robust protection against transient surges.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved Efficiency: Reduces power consumption in electronic circuits.
  • Fast Response Times: Enables high-speed operation in switching applications.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Enhanced Protection: Protects sensitive components from overvoltage and reverse polarity.
  • Reliable Operation: Ensures consistent performance in harsh environments.
  • Automotive Compatibility: Suitable for use in automotive electronic systems.

Additional Details:

The BAT54CW-NL has a maximum forward voltage drop of around 0.4 V at a forward current of 10 mA. The maximum reverse voltage is typically around 30 V. The typical junction capacitance is about 15 pF. The operating temperature range is typically -65°C to +125°C. The SOT-323 package is ideal for surface mount applications. This diode is commonly used in portable electronics, wireless communication devices, and automotive systems. Its small size and robust performance make it a versatile component for various applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess