Overview
The 74LVXC4245QSCX is an advanced, high-performance CMOS bidirectional voltage level translator with 3-state outputs. It is specifically designed for applications requiring voltage level translation between different power supply levels within mixed voltage systems.
Features and Benefits
- High-Speed Operation: Supports high-speed data transfer with low power consumption.
- Bidirectional Voltage Translation: Converts between two levels from 1.2V to 5.5V, making it versatile for various applications.
- 3-State Outputs: Reduces power consumption and conserves power in idle states.
- ESD Protection: Built-in ESD protection ensures device durability and reliability.
Applications
- Interfacing between 5V and 3.3V systems
- Mixed voltage systems
- Portable electronics and data communication devices
Additional Details
Engineered with robustness in mind, the 74LVXC4245QSCX ensures seamless integration into various electronic circuitry. Its compact design is ideal for space-constrained environments.