The 74LVTH245 is an octal transceiver with 3-STATE outputs. This device is designed for low-voltage (3.3V) operation, making it suitable for a wide range of applications where power consumption is a concern. The device features a direction control (DIR) input that determines the direction of data flow, and an output enable (OE) input that enables or disables the outputs. When OE is HIGH, the outputs are in the high-impedance state.
Applications:
- Memory interface
- Data bus transceiver
- Backplane transceiver
- Level translation
- High-speed data transmission
Features:
- 3.3V supply voltage operation
- Octal transceiver with 3-STATE outputs
- Direction control (DIR) input
- Output enable (OE) input
- Low noise
- ESD protection exceeds 2000V HBM
Benefits:
- Facilitates bidirectional data transfer
- Reduces system noise
- Offers flexible control over data flow
- Protects against electrostatic discharge
Additional Details:
The 74LVTH245 features a typical propagation delay of approximately 4 ns. It operates over the industrial temperature range of -40°C to +85°C.
This device is commonly used in applications where high-speed data transfer and low power consumption are critical requirements. It serves as a buffer or transceiver between buses operating at different voltage levels.