The 74HC86MX is a high-speed CMOS quad 2-input exclusive-OR (XOR) gate manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device performs the Boolean exclusive-OR function: A ⊕ B = A'B + AB'.
Applications
- Data comparison circuits.
- Parity generation and checking.
- Arithmetic logic units (ALUs).
- Code converters.
- Pseudo-random number generators.
Features
- High-speed operation: tpd = 9 ns (typical) at VCC = 5V.
- Low power dissipation.
- Wide operating voltage range: 2V to 6V.
- High noise immunity.
- Fanout of 10 LS-TTL loads.
Benefits
- Faster circuit performance due to high-speed operation.
- Reduced power consumption leading to energy efficiency.
- Flexible power supply options due to wide operating voltage range.
- Reliable performance in noisy environments due to high noise immunity.
- Easy integration into existing systems due to standard TTL compatibility.
Additional Details
The 74HC86MX XOR gate implements the exclusive-OR logic function, producing a high output only when the inputs are different. It utilizes CMOS technology, offering high speed and low power consumption. Typical specifications include a propagation delay of approximately 9 nanoseconds, a quiescent current in the microampere range, and an operating temperature range from -40°C to +85°C. The 'MX' suffix denotes the package type, which is typically a surface-mount SOIC (Small Outline Integrated Circuit) package. This XOR gate is essential in various digital logic applications where comparing two inputs and generating an output based on their difference is required.