EN
  • EN
  • DE

74FSTU3257M

Part No 74FSTU3257M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040264-74FSTU3257M
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74FSTU3257M CAD Model

Description

The 74FSTU3257M is a 4-Bit Bus Switch with Level Shifting manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-performance bus switching applications where level translation is required.

Applications

  • Data bus isolation
  • Multiplexing
  • Level translation between different voltage domains
  • Memory interfacing
  • Portable devices

Features

  • Low On Resistance (Ron)
  • Minimal propagation delay
  • Bidirectional signal flow
  • TTL compatible control inputs
  • Power-down protection

Benefits

  • Improved signal integrity
  • Reduced signal distortion
  • Flexibility in system design
  • Simplified interfacing between different logic levels
  • Lower power consumption

Additional Details

The 74FSTU3257M operates with a supply voltage range typically from 2.3V to 3.6V. It features a low on-state resistance (Ron), which minimizes signal attenuation and distortion. The propagation delay is very short, ensuring fast switching speeds. The bidirectional capability allows data to flow in either direction through the switch, providing design flexibility. The TTL-compatible control inputs make it easy to interface with TTL logic devices. The power-down protection feature ensures that the device does not load the bus when it is powered down. It is commonly packaged in SOIC or TSSOP packages, which are suitable for surface mount assembly. This bus switch is used in various digital systems to isolate or multiplex different bus segments, allowing for efficient data transfer and reduced loading effects. The level-shifting capability is particularly useful in mixed-voltage systems where different components operate at different voltage levels. This ensures seamless communication between these components without requiring external level shifters. It is often found in applications requiring high-speed and low-power operation.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess