The 74C86 is a quad exclusive-OR gate from the 74C series of CMOS logic gates, manufactured by Fairchild/ON Semiconductor. Each gate performs the Boolean exclusive-OR function. The output is high if and only if one, but not both, of the inputs are high. It offers a simple and effective solution for various digital logic applications, providing a reliable and cost-effective way to implement XOR logic.
Applications:
- Parity generators and checkers
- Binary adders/subtractors
- Data encryption/decryption
- Code converters
- Digital comparators
Features:
- Quad 2-input Exclusive-OR gates
- Wide supply voltage range: 3V to 15V
- Low power consumption
- High noise immunity: Typically 0.45 VCC
- Standardized symmetrical output characteristics
- 100% tested for quiescent current at 20V
- Maximum input current of 1 μA at 18V over full package temperature range; 100 nA at 18V and 25°C
- 5V, 10V and 15V parametric ratings
Benefits:
- Versatile XOR logic implementation for various digital circuits.
- Low power operation suitable for battery-powered devices.
- High noise immunity ensures reliable operation in noisy environments.
- Simplified system design due to the integration of four XOR gates in a single package.
- Wide operating voltage range allows for flexible application in diverse electronic systems.
The 74C86 is available in different packages, including DIP and SOIC. It is compatible with other CMOS logic families and can be used in a wide range of digital logic applications where the exclusive-OR function is required.