EN
  • EN
  • DE

74ACT841SC

Part No 74ACT841SC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Latches
Description IC DTYPE LATCH 10BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 5.5ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 765065-74ACT841SC
Family Name 74ACT841
Introduction Date September 06, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT841SC CAD Model

Description

The 74ACT841SC is a high-speed, advanced CMOS octal transparent latch with 3-STATE outputs manufactured by Fairchild/ON Semiconductor. It is designed for high-performance memory applications, data bus interface, and control logic circuits. This device features a flow-through architecture for easy addressability and is pin-compatible with bipolar logic circuits, offering significant power savings while maintaining speed.

Applications:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented applications
  • Microprocessor systems
  • Data bus buffering

Features:

  • High-speed operation: tpd = 5.0 ns (typical) at VCC = 5V
  • Low power consumption: ICC = 8 μA (maximum) at VCC = 5V
  • 3-STATE outputs drive bus lines directly
  • TTL compatible inputs
  • Outputs source/sink 24mA
  • ESD protection exceeds 2000V human body model
  • Operating temperature range: -40°C to +85°C

Benefits:

  • Improved system performance due to high-speed operation
  • Reduced power consumption compared to bipolar logic, leading to energy savings and lower operating costs
  • Direct interface with TTL logic, simplifying system design
  • Enhanced system reliability due to robust ESD protection
  • Versatile for use in a wide range of applications due to its 3-STATE outputs and TTL compatibility

Additional Details:

The 74ACT841SC features eight transparent latches with 3-STATE outputs. When the Latch Enable (LE) input is HIGH, the Q outputs follow the data (D) inputs. When LE is LOW, the Q outputs are latched until LE returns HIGH. The Output Enable (OE) input controls the 3-STATE outputs. When OE is LOW, the outputs are enabled. When OE is HIGH, the outputs are in the high-impedance state. The device is available in a variety of packages, including SOIC and DIP. Its CMOS design ensures low power consumption and high noise immunity.

You May Also Be Interested in

Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Renesas Electronics America
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7986 $58.7706
51+ $2.2961 $117.1011
78+ $2.2245 $173.5110
108+ $2.1529 $232.5132
139+ $2.0813 $289.3007
186+ $1.8653 $346.9458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess