EN
  • EN
  • DE

74ABT24CSCX

Part No 74ABT24CSCX
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815828-74ABT24CSCX
Ultra Librarian 3D Model Ultra Librarian 74ABT24CSCX CAD Model

Description

The 74ABT244CSCX is an octal buffer/line driver with TRI-STATE outputs manufactured by Fairchild/ON Semiconductor. This device is designed for high-speed data transmission and buffering in digital systems. It is commonly used in applications requiring high drive capability and low propagation delay.

Applications

  • Memory Addressing: Used in memory addressing circuits to buffer and drive address lines.
  • Data Transmission: Employed in data transmission systems to amplify and transmit data signals over long distances.
  • Bus Interfacing: Utilized in bus interfacing applications to isolate and drive bus lines.
  • Clock Drivers: Used as clock drivers to distribute clock signals throughout digital systems.
  • Logic Level Translation: Employed in logic level translation circuits to convert voltage levels between different logic families.

Features

  • Octal Buffer/Line Driver: Provides eight independent buffer/line driver channels.
  • TRI-STATE Outputs: Allows for disabling the outputs, enabling multiple devices to share a common bus.
  • High-Speed Operation: Designed for high-speed data transmission with low propagation delay.
  • High Drive Capability: Capable of driving heavily loaded bus lines.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.

Benefits

  • Enhanced Data Transmission: High-speed operation and high drive capability ensure reliable data transmission over long distances.
  • Improved System Performance: Low propagation delay minimizes delays in digital systems, improving overall performance.
  • Flexible Bus Interfacing: TRI-STATE outputs allow for flexible bus interfacing and sharing of common bus lines.
  • Reduced Power Consumption: Low power consumption reduces energy costs and minimizes heat generation.
  • Versatile Application: Suitable for a wide range of digital systems and applications.

Additional Details

The 74ABT244CSCX features a supply voltage range of 4.5V to 5.5V and is designed to operate within a temperature range of -40°C to +85°C. It is available in a surface-mount package for easy assembly on printed circuit boards. The device is commonly used in computer systems, communication equipment, and industrial control systems that require high-speed and reliable data transmission. The TRI-STATE outputs allow multiple devices to share a common bus without contention.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess