EN
  • EN
  • DE

740L6001

Part No 740L6001
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016323-740L6001
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 740L6001 CAD Model

Description

The 740L6001, manufactured by Fairchild/ON Semiconductor, is a robust diode designed for various switching and protection applications. It is commonly used in circuits requiring fast switching speeds and reliable performance.

Applications

  • Power Supplies: Used as a rectifier to convert AC voltage to DC voltage.
  • Motor Control Circuits: Provides protection against back EMF generated by inductive loads.
  • Lighting Systems: Protects sensitive components from voltage spikes.
  • Solar Inverters: Prevents reverse current flow in solar panel arrays.
  • Automotive Electronics: Provides robust protection in harsh electrical environments.

Features

  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Surge Current Capability: Provides reliable protection against transient overvoltage events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Ensures long-term performance in demanding environments.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits

  • Enhanced System Performance: The fast switching speed improves the overall performance of the circuit.
  • Improved Reliability: The high surge current capability protects against damage from voltage spikes.
  • Reduced Power Consumption: The low forward voltage drop minimizes power loss, leading to energy savings.
  • Increased System Lifespan: The robust design and high reliability ensure long-term performance, extending the lifespan of the equipment.
  • Simplified Circuit Design: The compact package facilitates easy integration into various circuit layouts.

Additional Details

The 740L6001 is typically a silicon rectifier diode. The specific characteristics like reverse voltage, forward current, and recovery time are crucial for selecting the right diode for a given application. Consult the datasheet for the precise specifications before use. It is designed to operate within defined temperature ranges, and exceeding these limits can impact performance and longevity.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess