EN
  • EN
  • DE

54LS20DM

Part No 54LS20DM
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815706-54LS20DM
Ultra Librarian 3D Model Ultra Librarian 54LS20DM CAD Model

Description

The 54LS20DM is a Dual 4-Input NAND Gate from Fairchild/ON Semiconductor's 54LS family. This device utilizes Low-power Schottky TTL process technology, offering a balance of speed and power consumption. It is designed for use in a variety of digital logic applications.

Applications:

  • Digital Logic Circuits
  • Industrial Control Systems
  • Instrumentation
  • Computer Systems
  • Military and Aerospace Applications

Features:

  • Low Power Consumption: ICC = 2mA typical.
  • High Speed: Typical propagation delay of 15 ns.
  • Supply Voltage: Operates from a 5V power supply.
  • Temperature Range: Designed for operation over the full military temperature range (-55°C to +125°C).
  • Output Drive Capability: Sinks 8 mA.
  • Logic Function: Performs the Boolean function Y = (A*B*C*D)' for each of the two independent NAND gates.
  • Package: Available in ceramic dual-in-line package (CERDIP).

Benefits:

  • Energy Efficiency: Low power consumption minimizes heat dissipation, improving system reliability.
  • Versatile Logic Function: The NAND gate is a universal logic element that can be used to implement any Boolean function.
  • Wide Operating Temperature: Suitable for use in extreme temperature environments.
  • Military Grade: Meets stringent military standards for reliability and performance.
  • Simplified System Design: Dual gate configuration provides design flexibility.

Additional Details:

The 54LS20DM is a TTL (Transistor-Transistor Logic) gate packaged in a hermetically sealed CERDIP package. The device provides two independent 4-input NAND gates. It adheres to standard TTL logic levels and is designed for compatibility with other 54LS series devices. The outputs are designed to drive multiple TTL loads. It is well suited for applications requiring reliable operation over a wide temperature range.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess