EN
  • EN
  • DE

54LS174DMQB

Part No 54LS174DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025868-54LS174DMQB
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS174DMQB CAD Model

Description

The 54LS174DMQB is a high-speed Hex D Flip-Flop with a common clear input, manufactured by Fairchild/ON Semiconductor. This device consists of six edge-triggered D-type flip-flops. The flip-flops will store the logic states that were set up at their respective D inputs. These inputs are sampled during the clock's positive transition. A high signal applied to the clear input will clear all six flip-flops.

Applications:

  • Registers
  • Counters
  • Control Circuits
  • Memory Storage Units
  • Data Buffering

Features:

  • High-Speed Operation: Ideal for applications where speed is critical.
  • Edge-Triggered D-Type Flip-Flops: Ensures reliable data storage based on the clock's positive edge.
  • Common Clear Input: Allows for simultaneous clearing of all six flip-flops.
  • TTL (Transistor-Transistor Logic) Compatibility: Ensures easy interfacing with other TTL logic devices.
  • Military Temperature Range: Operates reliably over a wide temperature range (-55°C to +125°C).
  • Ceramic DIP Package: Provides robust protection and ease of installation.

Benefits:

  • Simplified System Design: The hex configuration minimizes the number of ICs needed, reducing board space and complexity.
  • Reliable Data Storage: Edge-triggering ensures accurate data capture.
  • Easy Initialization: The common clear input simplifies system reset operations.
  • Wide Operating Temperature: Suitable for use in harsh environments.
  • Improved System Performance: High-speed operation allows for faster data processing.

Additional Details:

The 54LS174DMQB comes in a 16-pin ceramic DIP package. It is part of the 54LS series of logic devices, known for their reliability and performance. The supply voltage typically operates at 5V. The propagation delay depends on the load capacitance and operating conditions. Detailed timing diagrams and characteristics can be found in the device datasheet.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess