EN
  • EN
  • DE

4N26SR2

Part No 4N26SR2
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description GENERAL PURPOSE 6-PIN PHOTOTRANSISTOR OPTOCOUPLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1128846-4N26SR2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4N26SR2 CAD Model

Description

The 4N26SR2 is a general-purpose optocoupler manufactured by Fairchild/ON Semiconductor. It comprises a gallium arsenide infrared LED and a silicon NPN phototransistor in a standard 6-pin DIP package. This optocoupler provides electrical isolation between input and output circuits, making it ideal for various applications.

Applications:

  • Logic Level Interfacing: Isolating and interfacing logic signals between different voltage domains.
  • Power Supply Isolation: Providing feedback isolation in switched-mode power supplies.
  • Microcontroller Input/Output Isolation: Protecting microcontroller I/O ports from external voltage spikes.
  • Industrial Control Equipment: Isolating control signals in noisy industrial environments.
  • Computer Peripheral Interfacing: Isolating data lines in computer peripherals to prevent ground loops.

Features:

  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output (typically 5kV).
  • Current Transfer Ratio (CTR): Provides a specified CTR for efficient signal transmission.
  • Standard 6-Pin DIP Package: Simplifies integration into various circuit designs.
  • High Collector-Emitter Voltage (BVCEO): Ensures a high breakdown voltage between the collector and emitter of the phototransistor.
  • Fast Switching Speed: Suitable for applications requiring moderate switching speeds.

Benefits:

  • Electrical Noise Immunity: Isolates sensitive circuits from electrical noise and transients.
  • Ground Loop Elimination: Prevents ground loops, improving system stability.
  • Design Flexibility: Simplifies interfacing between circuits with different voltage levels or ground potentials.
  • Enhanced Safety: Provides electrical isolation for safety in various applications.
  • Improved System Reliability: Reduces the risk of damage to sensitive components due to voltage spikes.

Technical Specifications: The 4N26SR2 typically features a collector-emitter voltage (VCEO) of 30V, a current transfer ratio (CTR) ranging from 20% to 100%, and an isolation voltage of 5 kVAC. It operates over a broad temperature range, making it suitable for various environments. The forward voltage of the input diode is approximately 1.2V, and the forward current is around 10mA.

Compatibility: The 4N26SR2 is often pin-compatible with other industry-standard optocouplers. Its widespread usage and robust isolation characteristics make it suitable for diverse applications requiring electrical isolation.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4889 $51.3345
250+ $0.4012 $100.3000
390+ $0.3887 $151.5930
535+ $0.3761 $201.2135
690+ $0.3636 $250.8840
925+ $0.3260 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess