The 4046BCM is a CMOS Micropower Phase-Locked Loop (PLL) from Fairchild/ON Semiconductor. It is a versatile integrated circuit that can be used in a wide variety of frequency synthesis, frequency multiplication/division, and FM demodulation applications. The device offers low power consumption and operates over a wide voltage range.
Applications
- FM demodulation
- Frequency synthesis
- Frequency multiplication
- Frequency division
- Motor speed control
- Remote control systems
- Data synchronization
Features
- Low power consumption
- Wide operating voltage range: 3V to 15V
- Three state phase detector outputs
- Voltage-controlled oscillator (VCO) with a wide frequency range
- External loop filter components for flexibility
- CMOS logic compatibility
Benefits
- Reduced power consumption for energy-efficient applications.
- Flexible design options with adjustable VCO frequency range.
- Precise frequency control through phase-locked loop operation.
- Easy integration with CMOS logic systems.
- Versatile functionality for a wide range of applications.
Additional Details
The 4046BCM contains a low-power VCO, a source follower, and three phase comparators. The VCO frequency is determined by external components (resistor and capacitor). The three phase comparator outputs provide different phase detection characteristics, allowing the designer to select the most suitable output for a given application. The device is available in a SOIC (Small Outline Integrated Circuit) package.
Operating Conditions: The recommended operating voltage (VDD) is between 3V and 15V. The VCO frequency range is determined by external components. Consult the Fairchild/ON Semiconductor datasheet for detailed specifications, including VCO characteristics, phase comparator outputs, and power consumption data.