EN
  • EN
  • DE

FRS1JW TRTB

Part No FRS1JW TRTB
Manufacturer Fagor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059780-FRS1JW TRTB
Categories OEM Parts(F-I)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FRS1JW TRTB CAD Model

Description

The FRS1JW TRTB is a fast recovery rectifier diode manufactured by Fagor. Fast recovery diodes are designed for applications requiring rapid switching and minimal reverse recovery time. This makes them suitable for high-frequency circuits where efficiency is paramount.

Applications:

  • Switching power supplies: Used as rectifiers in the output stage to convert AC voltage to DC voltage efficiently.
  • Inverters: Employed in inverters to switch DC voltage to AC voltage.
  • Freewheeling diodes: Used across inductive loads to protect switching transistors from voltage spikes.
  • High-frequency rectifiers: Implemented in circuits requiring rectification at high frequencies.
  • Power factor correction (PFC) circuits: Used in PFC circuits to improve the power factor of electronic devices.

Features:

  • Fast recovery time: Designed with a short reverse recovery time, reducing switching losses.
  • High surge current capability: Able to withstand high surge currents, providing reliable operation.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High voltage capability: Can withstand high reverse voltages.
  • Low leakage current: Reduces power losses and improves overall efficiency.
  • Package: Typically available in a DO-214AC (SMA) package.

Benefits:

  • Improved efficiency: Fast recovery time minimizes switching losses, leading to higher efficiency in power conversion circuits.
  • Enhanced reliability: High surge current capability ensures robust performance in demanding applications.
  • Reduced heat dissipation: Low forward voltage drop minimizes power losses, reducing heat generation.
  • Increased system performance: Fast switching speeds enable higher operating frequencies.
  • Compact design: SMA package offers a small footprint, allowing for compact circuit designs.

Additional Details:

The FRS1JW TRTB is designed for surface mount applications. It features a glass passivated junction for improved reliability. The 'TRTB' likely refers to tape and reel packaging for automated assembly.

Key specifications to consider when selecting the FRS1JW TRTB include peak reverse voltage (VRRM), average forward current (IF(AV)), peak surge current (IFSM), and reverse recovery time (trr). Refer to the device datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1720 $50.7400
710+ $0.1412 $100.2520
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess