EN
  • EN
  • DE

EMB55N03J

Part No EMB55N03J
Manufacturer Excelliance MOS
Catalog Miscellaneous
Description N‐Channel Logic Level Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822579-EMB55N03J
Ultra Librarian 3D Model Ultra Librarian EMB55N03J CAD Model

Description

The EMB55N03J is an N-Channel enhancement mode power MOSFET manufactured by Excelliance MOS Corporation. This MOSFET is designed for high-efficiency switching applications and features a low on-resistance, making it suitable for use in DC-DC converters, power management circuits, and motor control applications.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation and power conversion.
  • Power Management Circuits: Employed in power management circuits in portable devices like smartphones and laptops.
  • Motor Control: Suitable for controlling small DC motors in various applications.
  • Load Switching: Used to switch power to various loads in electronic systems.
  • LED Lighting: Can be utilized in LED drivers for efficient power delivery.

Features

  • N-Channel Enhancement Mode: Easy to drive and control with a positive gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient switching operation at high frequencies.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying circuit design.
  • RoHS Compliant: Ensures compliance with environmental regulations regarding hazardous substances.

Benefits

  • Improved Efficiency: Low on-resistance results in higher energy efficiency and reduced power dissipation.
  • Reduced Heat Dissipation: Minimizes thermal management requirements, improving system reliability.
  • Enhanced System Performance: Fast switching speed contributes to better system responsiveness and efficiency.
  • Simplified Circuit Design: Low gate charge simplifies gate drive circuitry.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The EMB55N03J is typically available in surface-mount packages such as SOT-23 or similar. The datasheet specifies the exact voltage and current ratings, gate threshold voltage, and thermal resistance. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines. Proper thermal management is essential to ensure optimal performance and longevity. Furthermore, careful consideration of the gate drive circuitry is crucial to achieve the desired switching performance.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess