EN
  • EN
  • DE

EM78M447BP

Part No EM78M447BP
Manufacturer Excelliance MOS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822538-EM78M447BP
Ultra Librarian 3D Model Ultra Librarian EM78M447BP CAD Model

Description

The EM78M447BP is a microcontroller from Excelliance MOS, typically used in a variety of embedded applications. It is an 8-bit microcontroller known for its versatility and ease of use, making it suitable for applications ranging from consumer electronics to industrial control.

Applications

  • Consumer Electronics: Used in remote controls, toys, and other consumer devices.
  • Home Appliances: Implemented in washing machines, refrigerators, and other appliances.
  • Industrial Control: Employed in simple industrial control systems and automation.
  • Security Systems: Utilized in alarm systems and other security devices.
  • Lighting Control: Applied in LED lighting systems and other lighting applications.

Features

  • 8-Bit Architecture: Standard 8-bit microcontroller architecture.
  • On-Chip Memory: Includes on-chip program memory (ROM) and data memory (RAM).
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers and counters for timing and counting functions.
  • Interrupt Capability: Supports interrupt handling for event-driven applications.
  • Low Power Consumption: Designed for low-power operation.

Benefits

  • Versatile: Suitable for a wide range of applications.
  • Easy to Use: Simple instruction set and easy-to-use development tools.
  • Low Cost: Offers a cost-effective solution for embedded applications.
  • Low Power: Enables long battery life in portable devices.
  • Compact Size: Suitable for small form-factor designs.

Additional Details

While detailed specifications depend on the exact version and datasheet, the EM78M447BP microcontroller generally includes the following:

  • Operating Voltage: Typically operates at 5V or 3.3V.
  • Clock Speed: Operates at a specific clock frequency (e.g., 4MHz, 8MHz).
  • Number of I/O Pins: Offers a specific number of programmable I/O pins.
  • Package Type: Available in various package types (e.g., DIP, SOIC, QFP).

Disclaimer: Always refer to the official Excelliance MOS EM78M447BP datasheet for complete specifications, programming details, and application notes.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess