EN
  • EN
  • DE

XRT94L43IBCWG

Part No XRT94L43IBCWG
Manufacturer Exar Corporation
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Exar Corporation
Win Source Part Number 416696-XRT94L43IBCWG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT94L43IBCWG CAD Model

Description

The XRT94L43IBCWG is a 43.5 Gbps Quad Transceiver from Exar Corporation. It's designed for high-bandwidth communication applications, supporting data transmission over various media like optical fiber or copper cables. This transceiver integrates multiple channels, enabling simultaneous transmission and reception of data, contributing to efficient and high-speed data transfer. Its key features include low power consumption and advanced equalization techniques, making it suitable for demanding environments.

Applications:

  • 100G Ethernet: Used in switches, routers, and network interface cards (NICs) for high-speed data transfer.
  • 40G Ethernet: Supports legacy 40G Ethernet infrastructure.
  • Optical Transport Networks (OTN): Employed in OTN equipment for long-haul data transmission.
  • Data Centers: Deployed in data center interconnects (DCI) to facilitate rapid communication between servers and storage devices.
  • Telecommunications Infrastructure: Utilized in telecom equipment for high-capacity backbone networks.

Features:

  • High Bandwidth: Supports data rates up to 43.5 Gbps.
  • Quad Channel: Integrates four independent channels for simultaneous transmission and reception.
  • Low Power Consumption: Optimized for energy efficiency, reducing overall system power requirements.
  • Advanced Equalization: Incorporates equalization techniques to compensate for signal impairments.
  • Integrated CDR: Includes Clock and Data Recovery (CDR) circuitry for reliable data recovery.
  • Compliant Standards: Meets industry standards and specifications for interoperability.

Benefits:

  • Increased Throughput: Enables high-speed data transmission, improving overall network performance.
  • Reduced Latency: Minimizes delays in data transfer, enhancing application responsiveness.
  • Lower Power Costs: Reduces energy consumption, leading to lower operating expenses.
  • Improved Signal Integrity: Compensates for signal impairments, ensuring reliable data transmission.
  • Simplified System Design: Integrates multiple functions, reducing component count and simplifying system design.

Additional Details:

The XRT94L43IBCWG is often packaged in a compact form factor, suitable for high-density applications. It supports various modulation formats and offers programmable settings for optimizing performance based on specific application requirements. The device is designed to operate over a wide temperature range, ensuring reliable operation in diverse environments. Further details are available in the product datasheet.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess