EN
  • EN
  • DE

XRT5897IV

Part No XRT5897IV
Manufacturer Exar Corporation
Catalog Interface - Telecom
Description Seven-Channel E1 Line Interface | IC LIU E1 7CH 3.3V 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Bulk
Status Obsolete
Interface LIU
Number of Circuits 7
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 75°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1282358-XRT5897IV
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT5897IV CAD Model

Description

The XRT5897IV is a Quad T1/E1/J1 Long Haul Transceiver from Exar Corporation (now MaxLinear). This transceiver is designed to provide reliable and robust data transmission over long distances using T1, E1, and J1 standards. It integrates four independent transceivers in a single package, making it a cost-effective and space-saving solution for telecommunications equipment. The XRT5897IV features advanced jitter attenuation and clock recovery capabilities, ensuring high-quality data transmission even in noisy environments.

Applications

  • Telecommunications Equipment: Used in central office switches, PBXs, and channel banks.
  • Data Communications Equipment: Incorporated into routers, multiplexers, and network interface cards.
  • Wireless Base Stations: Utilized in cellular base stations for backhaul connectivity.
  • Voice over IP (VoIP) Gateways: Integrated into VoIP gateways for converting voice signals to IP packets.
  • Industrial Automation: Employed in industrial control systems for long-distance data transmission.

Features

  • Quad Transceiver: Integrates four independent T1/E1/J1 transceivers in a single package.
  • Long Haul Capability: Designed for reliable data transmission over long distances.
  • Jitter Attenuation: Reduces jitter in the received signal.
  • Clock Recovery: Recovers the clock signal from the received data stream.
  • Loopback Testing: Supports loopback testing for diagnostics and troubleshooting.

Benefits

  • Reduced System Cost: Integration reduces the number of discrete components.
  • Improved System Performance: Jitter attenuation and clock recovery enhance data transmission quality.
  • Simplified Design: Integrated functionality simplifies the design process.
  • Enhanced System Reliability: Robust design ensures reliable performance in demanding environments.
  • Increased Design Flexibility: Compact size allows for versatile integration.

The XRT5897IV T1/E1/J1 transceiver is manufactured using advanced CMOS technology to achieve its high performance and low power consumption. It is designed to operate over a wide temperature range and is suitable for use in various environmental conditions. The transceiver typically requires a few external components, such as transformers and termination resistors, to complete the T1/E1/J1 interface. The device is RoHS compliant and is available in a small surface mount package for easy assembly. The transceiver is designed to meet the stringent requirements of T1, E1, and J1 standards, ensuring compatibility with various telecommunications networks. The power supply voltage is typically 3.3V or 5V.

You May Also Be Interested in

Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess