EN
  • EN
  • DE

XRD9818ACG-F

Part No XRD9818ACG-F
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 16B CCD/CIS SIG PROC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 16
Number of Channels 3
Power (Watts) 325mW
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 28-TSSOP
Win Source Part Number 044055-XRD9818ACG-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRD9818ACG-F CAD Model

Description

The Exar Corporation XRD9818ACG-F is an obsolete (EOL) integrated circuit with a Win Source Part Number of 044055.

  • Power: 325mW
  • Bits: 16
  • Channels: 3
  • Use: Suitable for use in a variety of applications that require integrated circuits
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Case/Package: 28-TSSOP
  • Analog Supply Voltage: 3 V to 3.6 V
  • Digital Supply Voltage: 3 V to 3.6 V

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess