EN
  • EN
  • DE

XR4151CP-F

Part No XR4151CP-F
Manufacturer Exar Corporation
Catalog PMIC - V/F and F/V Converters
Description High Noise Rejection, Inherent Monotonicity
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tube
Part Status Obsolete(EOL)
Type Voltage to Frequency
Frequency - Max 10kHz
Full Scale ±100ppm/°C
Linearity ±0.05%
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1282291-XR4151CP-F
Manufacturer Homepage www.exar.com
Family Name XR4151
Introduction Date March 03, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR4151CP-F CAD Model

Description

The XR4151CP-F is a voltage to frequency type electronic component from Exar Corporation.

  • Maximum Frequency: 10kHz
  • Linearity: ±0.05%
  • Full Scale: ±100ppm/°C
  • Status: Discontinued, Obsolete
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
NJR Corporation/NJRC
Lowest to $0.9792
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $7.1279
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess