EN
  • EN
  • DE

XR16V654DIV

Part No XR16V654DIV
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 2.25V TO 3.6V QUAD UART WITH 64-BYTE FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282248-XR16V654DIV
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16V654DIV CAD Model

Description

The XR16V654DIV is a quad universal asynchronous receiver/transmitter (UART) with FIFOs manufactured by Exar Corporation. This device provides four independent UART channels, each capable of transmitting and receiving data asynchronously. It includes large FIFOs to minimize CPU intervention and improve data throughput.

Applications:

  • Serial Communication: Connecting to serial devices such as modems, printers, and sensors.
  • Embedded Systems: Interfacing with peripherals in embedded systems.
  • Data Acquisition Systems: Collecting data from multiple serial sources.
  • Industrial Control Systems: Communicating with industrial control devices.
  • POS Systems: Connecting to serial peripherals in point-of-sale systems.

Features:

  • Quad UART: Provides four independent UART channels.
  • Large FIFOs: Reduces CPU overhead and improves data throughput.
  • Automatic Hardware/Software Flow Control: Prevents data overflow.
  • Programmable Baud Rate Generator: Supports a wide range of baud rates.
  • Interrupt Generation: Notifies the CPU of important events.

Benefits:

  • Increased Throughput: Large FIFOs improve data transfer rates.
  • Reduced CPU Load: Automatic flow control minimizes CPU intervention.
  • Versatile Communication: Supports a wide range of serial devices.
  • Flexible Baud Rate Selection: Adaptable to various communication standards.

Additional Details:

The XR16V654DIV is typically available in a QFP or LQFP package. It supports various serial communication parameters, such as data bits, parity, and stop bits. The device requires a stable clock signal. The interrupt outputs can be configured to generate interrupts for various events. Consult the datasheet for detailed electrical characteristics, timing diagrams, and register descriptions. Proper configuration of the UART registers is essential for correct operation.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.0054 $129.0054
2+ $124.8440 $249.6880
3+ $120.6825 $362.0475
4+ $108.1981 $432.7924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess