EN
  • EN
  • DE

T66L100CD

Part No T66L100CD
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 352641-T66L100CD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T66L100CD CAD Model

Description

The T66L100CD, manufactured by Exar Corporation, is a device primarily utilized within power management systems, particularly in applications requiring precise voltage regulation and control. This component plays a crucial role in ensuring stable and efficient power delivery to sensitive electronic circuits. The 'CD' suffix typically denotes a specific package type or operating temperature range variant within the T66L100 series.

Applications

  • Power supplies for industrial equipment
  • Voltage regulators in telecommunications infrastructure
  • Battery management systems for portable devices
  • Linear Regulators
  • Current Regulators

Features

  • High Accuracy Voltage Regulation: Provides a stable and precise output voltage, critical for sensitive electronic circuits.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the device when temperature exceeds a safe threshold.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.

Benefits

  • Enhanced System Reliability: Stable voltage regulation protects connected components from voltage fluctuations and potential damage.
  • Improved Efficiency: Low dropout voltage minimizes power loss, increasing overall system efficiency and extending battery life in portable applications.
  • Simplified Design: Integrated protection features reduce the need for external components, simplifying circuit design and reducing cost.
  • Versatile Applications: Adjustable output voltage allows the device to be used in a wide range of applications with varying voltage requirements.
  • Robust Protection: Overcurrent and thermal protection features ensure reliable operation even under fault conditions.

The T66L100CD’s robust feature set makes it suitable for diverse power management needs. It is designed to provide reliable and efficient performance in demanding environments. Its specifications may vary slightly from the T66L100, especially in terms of package and temperature range, so consulting the official Exar Corporation datasheet is essential for specific design requirements. Parameters such as input voltage range, output current capability, and operating temperature range are application-specific. The 'CD' suffix often indicates a specific package (e.g., a different surface mount option) or a wider operating temperature.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Mini-Circuits
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess