EN
  • EN
  • DE

ST16C550CP-F

Part No ST16C550CP-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 193795-ST16C550CP-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C550CP-F CAD Model

Description

The ST16C550CP-F is a UART (Universal Asynchronous Receiver/Transmitter) manufactured by Exar Corporation. This specific variant, designated with the '-F' suffix, typically indicates a lead-free or RoHS compliant version of the standard ST16C550CP. It is a single-channel UART designed to handle asynchronous serial communication, commonly employed in systems that require reliable data exchange between devices.

Applications

  • Computer serial ports
  • Embedded systems requiring serial communication
  • Modems and other communication peripherals
  • Industrial control equipment
  • Point-of-Sale (POS) systems
  • Data acquisition systems

Features

  • Single UART channel
  • Data rates up to 5 Mbps
  • Programmable baud rate generator
  • 16-byte FIFO (First-In, First-Out) transmitter and receiver buffers
  • Automatic hardware/software flow control
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
  • Interrupt generation
  • Loopback mode for diagnostics
  • Lead-free package

Benefits

  • High-speed data transmission: Supports data rates up to 5 Mbps, enabling fast and efficient serial communication.
  • Reduced CPU overhead: The 16-byte FIFOs significantly reduce CPU intervention, improving system performance.
  • Flexible baud rate generation: Programmable baud rate generator allows for a wide range of baud rates to be selected, accommodating various communication standards.
  • Reliable data transfer: Automatic flow control ensures reliable data transfer by preventing buffer overflow.
  • Easy integration: The standard UART interface simplifies integration into existing systems.
  • Diagnostic capabilities: Loopback mode enables easy testing and troubleshooting.
  • Environmental Compliance: Lead-free design meets RoHS standards, making it suitable for environmentally conscious applications.

Additional Details

The ST16C550CP-F operates from a single 5V power supply. It supports 5, 6, 7, or 8 data bits, with even, odd, or no parity. It also supports 1 or 2 stop bits. The device is designed for use in a wide range of temperatures, typically from -40°C to +85°C. The 'F' designation indicates it is a lead-free version complying with environmental regulations such as RoHS. It typically comes in a DIP (Dual In-line Package).

Its compatibility with industry-standard UART protocols makes it a versatile choice for numerous serial communication applications. The internal FIFO buffers and flow control features contribute to robust and efficient data handling, essential for reliable system operation. The ST16C550 family is known for its widespread availability and strong technical support, making it a popular choice among design engineers, particularly in designs where lead-free components are required.

You May Also Be Interested in

Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
Sipex Corporation
UART IC Channel
Lowest to $1.0400
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess