EN
  • EN
  • DE

SPX3819M5-L-3.0/TR

Part No SPX3819M5-L-3.0/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Package SOT23-5
Win Source Part Number 094000-SPX3819M5-L-3.0/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3819M5-L-3.0/TR CAD Model

Description

The SPX3819M5-L-3.0/TR is a low dropout (LDO) linear regulator manufactured by Exar Corporation. It's specifically designed to provide a stable and accurate 3.0V output voltage, making it suitable for a broad range of applications requiring a regulated 3V power source.

Applications:

  • Microcontroller Power: Commonly used to power microcontrollers requiring a 3.0V supply.
  • Portable Electronics: Found in portable electronic devices such as smartphones, tablets, and handheld gaming consoles.
  • Post Regulation for Switching Supplies: Used to regulate the output voltage of switching power supplies to reduce ripple and noise.
  • Battery-Powered Systems: Ideal for battery-operated devices needing a stable 3.0V supply.
  • Sensor Power: Supplies stable power to sensors requiring a 3.0V input.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency and extending battery life.
  • High Output Accuracy: Provides a precise and stable 3.0V output voltage, ensuring reliable operation of connected components.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive load.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors, reducing the overall solution size and cost.
  • Fixed Output Voltage: Provides a fixed 3.0V output, simplifying design and eliminating the need for external voltage setting resistors.
  • Small Package: Available in a small SOT-23-5 package, minimizing board space requirements.

Benefits:

  • Improved System Performance: Provides a stable and clean power supply, improving the performance and reliability of the connected circuits.
  • Extended Battery Life: Low dropout voltage and high efficiency minimize power losses, extending the battery life of portable devices.
  • Simplified Design: Fixed output voltage and stable operation with ceramic capacitors simplify the design process and reduce component count.
  • Enhanced Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected components.
  • Reduced Board Space: Small package size minimizes the required board space, enabling compact designs.
  • Cost-Effective Solution: Provides a high-performance and reliable power solution at a competitive cost.

Additional Details:

The SPX3819M5-L-3.0/TR typically has a dropout voltage of approximately 200mV at a load current of 150mA. It can operate with input voltages up to 5.5V. It comes in a SOT-23-5 package and is RoHS compliant. The /TR suffix indicates that the product is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,086 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess