EN
  • EN
  • DE

SPX2920U-3.3

Part No SPX2920U-3.3
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description 400mA Low Drop Out Voltage Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 339467-SPX2920U-3.3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2920U-3.3 CAD Model

Description

The SPX2920U-3.3 is a low dropout (LDO) voltage regulator from Exar Corporation, designed to provide a regulated 3.3V output voltage. It is capable of delivering a specified output current (consult datasheet for exact value). This regulator is suitable for various applications that require a stable and efficient 3.3V power supply. The 'U' in the part number likely indicates a surface-mount package, such as a TO-263.

Applications:

  • Microcontroller power supplies: Provides a stable 3.3V supply for microcontrollers.
  • Logic circuits: Powers 3.3V logic gates and other digital circuits.
  • Communication devices: Used in various communication equipment.
  • Embedded systems: Provides a regulated voltage for components within embedded systems.
  • Industrial control systems: Supplies stable power in industrial environments.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Fixed 3.3V output: Delivers a precise and stable output voltage.
  • Reverse battery protection: Protects the regulator from damage due to reverse polarity.
  • Short circuit protection: Prevents damage from short circuits at the output.
  • Thermal shutdown: Shuts down the regulator in the event of overheating.
  • Surface Mount Package (TO-263 or similar): Suitable for automated assembly.

Benefits:

  • Stable 3.3V supply: Ensures reliable operation of connected devices.
  • Efficient power conversion: Low dropout voltage improves efficiency.
  • Protection features: Enhances system reliability.
  • Easy integration: Simple external components are required.
  • Automated assembly: Surface-mount package simplifies board assembly.

Additional Details:

The SPX2920U-3.3 typically requires input and output capacitors for stable operation. The surface-mount package facilitates efficient heat dissipation, but may require a heatsink or careful PCB layout for thermal management. Refer to the datasheet for specific current rating, recommended capacitor values, thermal management guidelines, and the exact package type. The datasheet will provide the operating temperature range for this device.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $0.6537
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess