EN
  • EN
  • DE

SPX2920T-5.0

Part No SPX2920T-5.0
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description 400mA Low Drop Out Voltage Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 339466-SPX2920T-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2920T-5.0 CAD Model

Description

The SPX2920T-5.0 is a low dropout (LDO) voltage regulator from Exar Corporation, designed to provide a regulated 5.0V output voltage. It is capable of delivering a specified output current (consult datasheet for exact value). This regulator is suitable for various applications that require a stable and efficient 5.0V power supply. The 'T' in the part number likely indicates a TO-220 package.

Applications:

  • Microcontroller power supplies: Provides a stable 5V supply for microcontrollers.
  • Logic circuits: Powers 5V logic gates and other digital circuits.
  • Communication devices: Used in various communication equipment.
  • Embedded systems: Provides a regulated voltage for components within embedded systems.
  • Industrial control systems: Supplies stable power in industrial environments.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Fixed 5.0V output: Delivers a precise and stable output voltage.
  • Reverse battery protection: Protects the regulator from damage due to reverse polarity.
  • Short circuit protection: Prevents damage from short circuits at the output.
  • Thermal shutdown: Shuts down the regulator in the event of overheating.
  • TO-220 package: Provides good thermal dissipation.

Benefits:

  • Stable 5.0V supply: Ensures reliable operation of connected devices.
  • Efficient power conversion: Low dropout voltage improves efficiency.
  • Protection features: Enhances system reliability.
  • Easy integration: Simple external components are required.

Additional Details:

The SPX2920T-5.0 typically requires input and output capacitors for stable operation. The TO-220 package facilitates efficient heat dissipation, allowing the regulator to operate at its full current rating without exceeding its thermal limits under normal operating conditions. Refer to the datasheet for specific current rating, recommended capacitor values and thermal management guidelines. The datasheet will provide the operating temperature range for this device.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Panjit
Lowest to $6.9300
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess