EN
  • EN
  • DE
  • IT

SPX1583T5

Part No SPX1583T5
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 1.5A Ultra Low Dropout Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Exar Corporation
Win Source Part Number 1258271-SPX1583T5
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1583T5 CAD Model

Description

The SPX1583T5 is a low dropout (LDO) regulator from Exar Corporation, designed for applications requiring a stable and regulated voltage supply with minimal voltage drop. It provides a cost-effective and efficient solution for power management in various electronic devices.

Applications

  • Post Regulation for Switching Power Supplies: Cleanly regulates voltage after a switching supply.
  • Battery-Powered Equipment: Suitable for extending battery life in portable devices.
  • Microprocessor Power Supplies: Supplies steady voltage to microprocessors.
  • Linear Regulators: Operates as a dependable linear regulator in different systems.
  • Notebook Computers: Used in power management sections of notebook computers.

Features

  • Low Dropout Voltage: Operates with a small voltage difference between input and output.
  • Fixed Output Voltage: Offers a range of fixed output voltage options.
  • Overcurrent Protection: Features overcurrent protection for reliability.
  • Thermal Overload Protection: Includes thermal overload protection to avoid overheating.
  • High Accuracy: Delivers accurate voltage regulation.
  • Low Quiescent Current: Operates with a low level of quiescent current.

Benefits

  • Extended Battery Life: Low dropout and quiescent current for efficient power use.
  • Regulated Output: Supplies a steady, regulated output, perfect for sensitive circuits.
  • High Reliability: Built-in protection enhances overall robustness.
  • Design Simplicity: Simple to design with minimal external components.
  • Compact: Comes in compact packages for integration into various equipment.

Technical Specifications

The SPX1583T5 includes a range of fixed output voltage options and has overcurrent and thermal overload protection built-in. It is often packaged in a TO-220, TO-263, or similar package. For precise specifications and application, consult the product datasheet.

Overall, the SPX1583T5 is designed to be reliable and meet standards. Therefore, it is a stable, cost-effective solution for power management and voltage regulation needs in many systems.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess