EN
  • EN
  • DE

SP813LEP

Part No SP813LEP
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description IC MPU SUPERVISORY CIRC 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 065901-SP813LEP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP813LEP CAD Model

Description

The SP813LEP is a low-power differential line driver/receiver from Exar Corporation, designed for high-speed data transmission in demanding industrial environments. It's optimized for use with serial communication standards like RS-485 and RS-422, offering robust performance and reliable data transfer over long distances.

Applications:

  • RS-485 and RS-422 Communication Networks
  • Industrial Automation Systems
  • Process Control Equipment
  • Motor Control Applications
  • Building Automation and HVAC Systems
  • Security Systems
  • Long Distance Data Transmission

Features:

  • Low Power Consumption: Minimizes energy usage in power-sensitive applications.
  • Differential Signaling: Provides excellent noise immunity and common-mode rejection.
  • High Data Rates: Supports data transmission rates up to 10 Mbps.
  • Wide Supply Voltage Range: Operates from a single 3.3V or 5V power supply.
  • Short-Circuit Protection: Prevents damage to the driver and receiver in case of wiring faults.
  • Thermal Shutdown: Protects the device from overheating under extreme conditions.
  • Receiver Failsafe: Guarantees a known output state when the input is open or shorted.
  • Industry Standard Pinout: Simplifies integration into existing designs.

Benefits:

  • Improved Data Integrity: Differential signaling ensures reliable data transmission even in noisy environments.
  • Extended Communication Range: Enables communication over longer distances compared to single-ended interfaces.
  • Reduced Power Consumption: Low power operation minimizes energy costs and extends battery life in portable applications.
  • Enhanced System Reliability: Built-in protection features prevent damage from common wiring faults and overheating.
  • Simplified System Design: Industry-standard pinout and wide supply voltage range simplify integration.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details:

The SP813LEP incorporates advanced circuit design techniques to achieve low power consumption without sacrificing performance. Its differential signaling architecture provides excellent noise immunity and common-mode rejection, ensuring reliable data transmission even in harsh industrial environments. The device also includes built-in protection features such as short-circuit protection and thermal shutdown to enhance system reliability. The SP813LEP is available in a variety of package options to suit different application requirements. It is designed to meet or exceed industry standards for RS-485 and RS-422 communication, making it a versatile and reliable choice for a wide range of industrial applications. Specific specifications include input voltage range, output voltage swing, propagation delay, and common-mode voltage range, all contributing to its suitability for robust data communication.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess