EN
  • EN
  • DE

SP810EK-4.4/TR

Part No SP810EK-4.4/TR
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838483-SP810EK-4.4/TR
Ultra Librarian 3D Model Ultra Librarian SP810EK-4.4/TR CAD Model

Description

The SP810EK-4.4/TR is a microprocessor supervisory circuit manufactured by Exar Corporation. Similar to other SP809 series devices, it's designed to monitor the voltage level of a microprocessor's power supply. It provides a reset signal when the voltage falls below a specific threshold, ensuring proper startup and preventing erratic behavior during brownouts.

Applications:

  • Microprocessor-Based Systems: Critical in any system utilizing a microprocessor, microcontroller, or DSP to manage startup and voltage stability.
  • Embedded Systems: Ensures the reliable operation of embedded systems by providing reset functionality.
  • Industrial Control Systems: Protects sensitive electronic equipment within industrial environments by monitoring the power supply.
  • Automotive Electronics: Monitors voltage levels within automotive systems to prevent malfunctions.
  • Consumer Electronics: Provides essential startup control and voltage supervision for various consumer devices.

Features:

  • Precision Voltage Monitoring: Accurately detects undervoltage conditions, ensuring reliable reset generation.
  • Power-On Reset (POR) Generation: Automatically generates a reset signal when the power supply voltage rises above the set threshold.
  • Low Supply Current: Minimizes power consumption, making it suitable for power-sensitive applications.
  • Small Package: Offers a compact footprint for space-constrained PCB designs.
  • Fixed Threshold Voltage: Provides a pre-determined voltage threshold for simplified design implementation.

Benefits:

  • Enhanced System Reliability: Prevents potential microprocessor malfunctions and data corruption caused by voltage fluctuations.
  • Simplified Design Integration: Reduces the need for external components due to its integrated functionality.
  • Reduced Power Consumption: Extends battery life in portable applications due to its low operating current.
  • Compact Design Footprint: Enables integration into devices with limited space.

Additional Details:

The SP810EK-4.4/TR provides an active-low reset output. The 4.4V threshold voltage is a key characteristic and must be considered during the design process. Refer to the datasheet for comprehensive timing diagrams and detailed electrical specifications. The output requires a pull-up resistor to function correctly; the value depends on the system's supply voltage.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess