EN
  • EN
  • DE

SP809NEK-L-3.1/TR

Part No SP809NEK-L-3.1/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192290-SP809NEK-L-3.1/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP809NEK-L-3.1/TR CAD Model

Description

The SP809NEK-L-3.1/TR is a voltage supervisor integrated circuit (IC) manufactured by Exar Corporation. This device monitors a supply voltage and asserts a reset signal when that voltage falls below a predetermined threshold, in this case, 3.1V. The '/TR' suffix indicates that the component is supplied on tape and reel, facilitating automated assembly processes. The 'L' designation typically points to a specific attribute or version of the device; consult the datasheet for its exact meaning.

Applications:

  • Microprocessor/Microcontroller Systems: Provides a reliable reset signal to ensure proper initialization and prevent incorrect operation during power-up or brownout conditions.
  • FPGA and DSP Systems: Monitors the voltage supply of FPGAs and DSPs, guaranteeing they function within their specified voltage parameters.
  • Embedded Control Systems: Protects embedded systems from data corruption and system crashes resulting from voltage fluctuations.
  • Industrial Control Equipment: Safeguards control systems and industrial automation equipment from damage caused by unstable power supplies.
  • Portable/Battery Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery lifespan.

Features:

  • Precise Voltage Monitoring: Accurate voltage monitoring with a 3.1V threshold.
  • Active-Low Reset Output: Reset output asserts low when the voltage drops below the threshold.
  • Low Quiescent Current: Low power consumption allows for longer battery life in portable applications.
  • Small Package: Compact SOT-23 or similar small package saves valuable board space.
  • Hysteresis: Built-in hysteresis prevents erratic resetting due to noise near the threshold voltage.
  • Tape and Reel Packaging: Designed for high-speed automated assembly.

Benefits:

  • Increased System Reliability: Prevents system failures and data corruption caused by low voltage events.
  • Improved Power Management: Optimizes power consumption by monitoring voltage levels and enabling controlled shutdowns.
  • Simplified Design: Reduces the need for external components, thus simplifying circuit design.
  • Cost-Effective Solution: Offers a dependable voltage monitoring solution at an affordable price.
  • Automated Assembly: Tape and reel packaging compatible with automated assembly lines, increasing efficiency and reducing manufacturing costs.

Additional Details:

The SP809NEK-L-3.1/TR often utilizes an open-drain reset output, which requires an external pull-up resistor for proper operation. It is typically offered in small surface mount packages. The reset timeout period is predetermined internally during the manufacturing process and is intended to hold the reset line active for a specific duration following a voltage drop below the threshold. This ensures sufficient time for the power supply to stabilize or allows for an orderly shutdown. The exact timing details are specified in the device's datasheet. For precise electrical specifications, timing diagrams, and applications guidance, consult the official Exar Corporation datasheet, and pay close attention to the specific characteristics denoted by the 'L' in the part number. This guarantees correct application and the best possible performance in the intended design.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess