EN
  • EN
  • DE

SP809NEK-L-2-9/TR

Part No SP809NEK-L-2-9/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 2.9V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 030733-SP809NEK-L-2-9/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP809NEK-L-2-9/TR CAD Model

Description

The SP809NEK-L-2-9/TR is a voltage supervisor IC manufactured by Exar Corporation. This component monitors a supply voltage and provides a reset signal when the voltage drops below a certain threshold. The '2-9' in the part number indicates a threshold voltage of 2.9V. The '/TR' suffix signifies that it is supplied on tape and reel for automated assembly. The 'L' designation likely indicates a specific feature or performance characteristic, requiring further datasheet review for complete understanding.

Applications:

  • Microprocessor and Microcontroller Systems: Provides reliable reset functionality for various microprocessor and microcontroller-based systems.
  • Low-Power Embedded Systems: Suitable for use in battery-powered or low-power embedded systems due to its low current consumption.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stable and reliable operation.
  • Industrial Control Systems: Protects sensitive control circuitry from damage due to voltage fluctuations.
  • Portable Electronics: Monitors battery voltage and prevents deep discharge in portable devices.

Features:

  • Precise Voltage Monitoring: Accurately monitors the input voltage with a 2.9V threshold.
  • Active-Low Reset Output: Provides an active-low reset signal when the voltage drops below the threshold.
  • Low Quiescent Current: Consumes minimal power, extending battery life in portable applications.
  • Small Package Size: Available in small surface-mount packages for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
  • Simplified System Design: Reduces the need for external components, simplifying the design process.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.
  • Automated Assembly: Tape and reel packaging allows for efficient and cost-effective automated assembly.

Additional Details:

The SP809NEK-L-2-9/TR typically features an open-drain reset output, requiring an external pull-up resistor for proper functionality. It is supplied in small surface mount packages. The reset timeout is determined by internal timing circuitry within the chip and is pre-set. The specific delay period is detailed in the manufacturer's datasheet. It's crucial to consult the official Exar Corporation datasheet for complete electrical characteristics, timing diagrams, application notes, and the specific meaning of the 'L' designation in the part number. This will ensure proper implementation and optimal performance in the intended application.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess