EN
  • EN
  • DE

SP707CN/TR

Part No SP707CN/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192261-SP707CN/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP707CN/TR CAD Model

Description

The SP707CN/TR is a supervisory circuit manufactured by Exar Corporation, designed to monitor the supply voltage of microprocessors and microcontrollers and generate a reset signal when the voltage drops below a specified threshold. This prevents the processor from operating with an insufficient voltage level, which can lead to data corruption or system malfunction. The '/TR' suffix signifies that the device is packaged in tape and reel format, suitable for automated assembly processes.

Applications:

  • Microprocessor-Based Systems: Ensuring proper reset during power-up and power-down sequences.
  • Microcontroller-Based Systems: Providing a reliable reset function for embedded control applications.
  • Data Acquisition Systems: Protecting data integrity in the event of power supply fluctuations.
  • Industrial Control Systems: Monitoring power supplies in industrial environments for stable and safe operation.
  • Automotive Applications: Resetting electronic control units (ECUs) to ensure reliable performance.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage level.
  • Power-On Reset (POR): Automatically generates a reset signal during power-up.
  • Manual Reset Input (MR): Allows for external triggering of a reset signal.
  • Active-Low Reset Output (/RESET): Provides a reset signal that is active when low.
  • Low Supply Current: Consumes minimal power during operation.
  • Tape and Reel Packaging: Facilitates automated assembly.

Benefits:

  • Prevents Data Corruption: Guarantees data integrity by resetting the system when the voltage falls below the threshold.
  • Enhances System Reliability: Improves the overall stability and robustness of the system.
  • Simplifies System Design: Reduces the need for complex external reset circuitry.
  • Protects Microprocessors and Microcontrollers: Safeguards against erroneous code execution and system crashes.
  • Reduces Manufacturing Costs: The tape and reel packaging enables efficient automated assembly.

The SP707CN/TR operates by continuously monitoring the input voltage. When the voltage drops below the internally set threshold, the device asserts an active-low reset signal. The signal remains active until the voltage rises above the threshold by a certain margin, providing hysteresis to prevent unwanted oscillations. A manual reset input is available, allowing for external triggering of a reset. The CN indicates the package style, or a different voltage trip point. The device is commonly available in an 8-pin SOIC package and is suitable for use in a variety of applications requiring reliable voltage monitoring and reset functionality. The low supply current ensures minimal power consumption in battery-powered devices. The tape and reel packaging simplifies the manufacturing process for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess