EN
  • EN
  • DE

SP706SCEN

Part No SP706SCEN
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192256-SP706SCEN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP706SCEN CAD Model

Description

The SP706SCEN is a supervisory circuit manufactured by Exar Corporation. It is designed to monitor the power supply voltage of microprocessors, microcontrollers, and other digital systems and generate a reset signal when the voltage falls below a specific threshold. This prevents incorrect operation and data corruption. It's an essential component for ensuring stable and reliable system performance.

Applications:

  • Microprocessor and Microcontroller Based Systems: Ensures proper reset during power-up, power-down, and voltage sags.
  • Embedded Systems: Provides a reliable reset function in various embedded applications.
  • Data Acquisition Systems: Protects against data corruption caused by voltage fluctuations.
  • Industrial Control Systems: Monitors power supplies to maintain stable control processes.
  • Automotive Electronics: Used in automotive systems requiring robust voltage monitoring and reset capabilities.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Power-On Reset (POR): Generates a reset signal during power-up.
  • Manual Reset Input (MR): Allows for external reset triggering.
  • Active-Low Reset Output (/RESET): Provides a reset signal that is active when low.
  • Low Supply Current: Consumes minimal power.
  • Internal Pull-Up Resistor: Simplifies external circuitry.

Benefits:

  • Prevents Data Corruption: Ensures data integrity by resetting the system during voltage drops.
  • Enhances System Reliability: Provides a stable and predictable reset operation.
  • Simplifies System Design: Reduces the number of external components needed.
  • Protects Microprocessors and Microcontrollers: Prevents incorrect code execution.
  • Improves System Stability: Maintains stable operation during power fluctuations.

The SP706SCEN monitors the supply voltage using an internal voltage comparator. When the voltage falls below the pre-set threshold, the comparator asserts an active-low reset signal. This signal remains active until the voltage rises above the threshold plus a specified hysteresis. The hysteresis helps to prevent oscillations around the threshold voltage. A manual reset input is included to allow for external reset triggering. The SCEN designation likely refers to a specific package type, temperature grade, or voltage threshold. This device is commonly available in an 8-pin SOIC package. Its low supply current makes it suitable for use in battery-powered and energy-sensitive applications. The SP706SCEN ensures reliable system operation by providing a clean and stable reset signal whenever the supply voltage is insufficient for correct operation.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess