EN
  • EN
  • DE

SP692AEN

Part No SP692AEN
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Description Low Power Microprocessor Supervisory with Battery Switch-Over
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192236-SP692AEN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP692AEN CAD Model

Description

The SP692AEN is a supervisory circuit produced by Exar Corporation. This device is used to monitor voltage levels within electronic systems and provide a reset signal to microprocessors or microcontrollers when the supply voltage drops below a predefined threshold. This ensures that the system initiates correctly and prevents potential data corruption or unstable operation arising from insufficient voltage.

Applications

  • Embedded control systems
  • Industrial automation equipment
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

Features

  • Accurate voltage monitoring
  • Power-on reset functionality
  • Low power consumption
  • Active-low reset output signal
  • Built-in immunity to transient voltage drops
  • Compact packaging options

Benefits

  • Safeguards against system failures due to voltage fluctuations
  • Guarantees a consistent and reliable startup sequence
  • Minimizes the chance of data loss or corruption
  • Simplifies the design and implementation process
  • Enhances overall system dependability
  • Optimizes power efficiency for prolonged battery life

Additional Details

The SP692AEN is typically configured to monitor a 5V power supply rail, triggering a reset when the voltage falls below approximately 4.65V. The reset output remains active, holding the microprocessor in reset, until the voltage recovers above the threshold. A fixed reset delay ensures sufficient time for the power supply to stabilize before the microprocessor begins executing code. The device is designed to ignore brief negative voltage transients, preventing spurious resets. It features a low quiescent current, making it suitable for battery powered devices. It is available in different packages, including surface mount packages, to meet diverse design constraints. The reset output is an active low signal and goes low when the voltage falls below the threshold and returns high after the delay period once the voltage recovers. The SP692AEN increases the reliability and robustness of microprocessor based systems in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC POWER
Lowest to $0.8732
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7879 $62.5765
80+ $1.4670 $117.3600
125+ $1.4211 $177.6375
170+ $1.3753 $233.8010
220+ $1.3296 $292.5120
295+ $1.1920 $351.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess