EN
  • EN
  • DE

SP574BTQ

Part No SP574BTQ
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337384-SP574BTQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP574BTQ CAD Model

Description

The SP574BTQ is a multi-protocol transceiver from Exar Corporation. It's designed to interface between different serial communication standards, facilitating connectivity in various industrial and embedded applications. This device supports multiple serial protocols, making it a versatile solution for systems requiring communication across different interfaces.

Applications

  • Industrial Automation Systems: Connecting PLCs, HMIs, and other industrial devices.
  • Building Automation: Implementing communication networks for HVAC, lighting, and security systems.
  • Point-of-Sale (POS) Systems: Enabling communication between POS terminals, scanners, and printers.
  • Medical Equipment: Interfacing with medical devices that utilize different serial communication standards.
  • Embedded Systems: Providing serial communication capabilities in embedded control systems.

Features

  • Multi-Protocol Support: Supports multiple serial communication protocols, including RS-232, RS-485, and RS-422.
  • Integrated Transceivers: Contains integrated transceivers for different serial protocols, simplifying circuit design.
  • Data Rates: Supports a wide range of data rates to accommodate different application requirements.
  • Automatic Direction Control: Implements automatic direction control for RS-485 and RS-422, simplifying software development.
  • ESD Protection: Features ESD protection to protect against electrostatic discharge events.
  • Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered applications.
  • Small Package: Available in a small package, minimizing board space requirements.

Benefits

  • Versatile Communication: Enables communication across different serial protocols, simplifying system integration.
  • Reduced Design Complexity: Integrated transceivers reduce design complexity and component count.
  • Flexible Data Rates: Supports a wide range of data rates to accommodate different application requirements.
  • Simplified Software Development: Automatic direction control simplifies software development for RS-485 and RS-422 applications.
  • Robust Protection: ESD protection protects against electrostatic discharge events, improving system reliability.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Compact Design: Small package minimizes board space requirements.

Additional Details

The SP574BTQ typically operates from a single 3.3V or 5V power supply. The selection of the specific serial protocol is often controlled through configuration pins. It's important to consult the Exar datasheet for detailed electrical characteristics, timing diagrams, and application notes related to specific protocol implementations. The device's ESD protection levels are also specified in the datasheet. Proper termination and cabling techniques are crucial for reliable communication, especially in RS-485 and RS-422 applications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess