EN
  • EN
  • DE

SP504MCF

Part No SP504MCF
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description WAN Multi-Mode Serial Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337321-SP504MCF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP504MCF CAD Model

Description

The SP504MCF is a multi-protocol transceiver from Exar Corporation designed for high-speed serial communication applications. It integrates multiple transceiver functions into a single chip, offering a compact and efficient solution for interfacing with various serial communication standards.

Applications:

  • Industrial automation
  • Point-of-Sale (POS) systems
  • Networking equipment
  • Medical devices
  • Security systems

Features:

  • Multi-protocol support: RS-232, RS-485, and RS-422
  • Integrated transceivers for all supported protocols
  • High data rates: Up to 10 Mbps
  • Low power consumption
  • Short-circuit protection
  • ESD protection
  • Single 3.3V or 5V power supply
  • Small form factor package

Benefits:

  • Versatile Communication: Supports multiple serial communication standards, allowing for flexible system design and compatibility with various devices.
  • Reduced Component Count: Integrates multiple transceivers into a single chip, simplifying board layout and reducing overall system cost.
  • High-Speed Performance: Supports high data rates, enabling fast and reliable data transmission.
  • Robust Protection: Provides short-circuit and ESD protection, ensuring reliable operation in harsh environments.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Simplified Design: Simplifies system design and reduces time-to-market.

The SP504MCF's multi-protocol capability eliminates the need for separate transceivers for each communication standard. This reduces the bill of materials (BOM) cost, board space, and design complexity. The device's high data rates and robust protection features ensure reliable communication in demanding industrial and commercial applications. It operates on a single 3.3V or 5V power supply and comes in a small form factor package for space-constrained applications. Its integrated protection circuitry safeguards against electrical overstress and ensures long-term reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess