EN
  • EN
  • DE

SP4422ACN

Part No SP4422ACN
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Electroluminescent Lamp Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337194-SP4422ACN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP4422ACN CAD Model

Description

The SP4422ACN is a multi-protocol transceiver manufactured by Exar Corporation, designed for versatile communication needs in industrial and embedded systems. This device integrates multiple transceivers into a single chip, enabling support for various serial communication standards and reducing overall component count.

Applications

  • RS-232 Communication
  • RS-485 Communication
  • RS-422 Communication
  • Industrial Automation Systems
  • Process Control Equipment
  • Building Automation Networks
  • Point-of-Sale (POS) Devices
  • Networking Solutions

Features

  • Multi-Protocol Support: Handles RS-232, RS-485, and RS-422 communication protocols.
  • Integrated Transceivers: Contains multiple transceivers within a single package.
  • Enhanced ESD Protection: Offers robust protection against electrostatic discharge.
  • Low Power Consumption: Operates efficiently to minimize power usage.
  • High Data Rates: Supports data transmission rates up to 10 Mbps.
  • Single 3.3V or 5V Supply: Compatible with a single power supply for simplified design.
  • Separate Enable Pins: Includes separate driver and receiver enable pins for flexible control.
  • Short-Circuit Protection: Features protection against output short circuits.

Benefits

  • Reduced Board Space: Integration of multiple transceivers minimizes PCB area requirements.
  • Simplified Design: Single supply operation and integrated features simplify the design process.
  • Improved Reliability: High ESD protection ensures robust performance in challenging environments.
  • Lower Power Consumption: Energy-efficient design reduces overall system power demands.
  • Cost-Effective: Integration reduces component count and overall system costs.
  • Flexible Communication: Supports multiple communication standards for adaptable applications.

Additional Details

The SP4422ACN is typically packaged in a SOIC (Small Outline Integrated Circuit) package, suitable for surface mount assembly. It is designed to operate within industrial temperature ranges, ensuring reliable performance under various conditions. Detailed information about electrical characteristics, timing diagrams, and application examples can be found in the datasheet provided by Exar Corporation. This device's advanced driver and receiver circuitry facilitates accurate and dependable data transmission. The SP4422ACN provides a comprehensive solution for industrial communication requirements, offering multi-protocol support, robust ESD protection, and efficient power consumption.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9298 $60.4370
155+ $0.7635 $118.3425
235+ $0.7392 $173.7120
325+ $0.7149 $232.3425
420+ $0.6918 $290.5560
560+ $0.6202 $347.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess