EN
  • EN
  • DE

SP4412ACN

Part No SP4412ACN
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Electroluminescent Lamp Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337191-SP4412ACN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP4412ACN CAD Model

Description

The SP4412ACN is a multi-channel serial transceiver manufactured by Exar Corporation. It's designed to facilitate communication across different serial interfaces, making it suitable for a wide range of industrial and embedded applications. This device integrates multiple transceivers into a single package, reducing board space and component count.

Applications

      
  • RS-232 Communication
  •   
  • RS-485 Communication
  •   
  • RS-422 Communication
  •   
  • Industrial Control Systems
  •   
  • Data Acquisition Systems
  •   
  • Building Automation
  •   
  • Point-of-Sale (POS) Terminals
  •   
  • Networking Equipment

Features

      
  • Multi-Protocol Support: Handles RS-232, RS-485, and RS-422 communication protocols.
  •   
  • Integrated Transceivers: Includes multiple transceivers in a single package.
  •   
  • High ESD Protection: Offers robust protection against electrostatic discharge.
  •   
  • Low Power Consumption: Optimized for energy-efficient operation.
  •   
  • Data Rates: Supports data rates up to 10 Mbps.
  •   
  • Single 3.3V or 5V Supply: Operates from a single power supply, simplifying design.
  •   
  • Driver/Receiver Enable: Separate driver and receiver enable pins for flexible control.
  •   
  • Short-Circuit Protection: Protects the device from output short circuits.

Benefits

      
  • Reduced Board Space: Integration of multiple transceivers minimizes the required PCB area.
  •   
  • Simplified Design: Single supply operation and integrated features streamline the design process.
  •   
  • Improved Reliability: High ESD protection ensures robust performance in harsh environments.
  •   
  • Lower Power Consumption: Energy-efficient design reduces overall system power consumption.
  •   
  • Cost-Effective: Integration reduces component count and overall system cost.
  •   
  • Flexible Communication: Supports multiple communication standards for versatile applications.

Additional Details

The SP4412ACN is usually packaged in a small outline integrated circuit (SOIC) or similar surface mount package, making it easy to integrate into electronic assemblies. It is designed for industrial temperature ranges, allowing it to operate reliably in demanding environments. The device's internal architecture incorporates advanced driver and receiver circuitry, ensuring reliable data transmission and reception. Its compatibility with multiple communication standards makes it an ideal solution for applications requiring versatile and robust communication capabilities. Detailed datasheets and application notes are available from Exar, providing comprehensive information on the device’s electrical characteristics, timing diagrams, and application examples. The SP4412ACN provides a reliable and efficient solution for industrial communication applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $3.2617
Lite-On Inc.
Lowest to $3.3322
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess